Dialight range of cables to fit the LinkLED range of visible LED light chains. The LinkLED series can accommodate up to nine single colour LEDâs connected together via various lengths of connection cable.
Function = Link
For Use With = Lumidrives LinkLED
Length = 200mm
Connector Genders = Female
Connector A Angle = Straight
Connector B Type = 2-Way Connector
Connector A Type = 2-Way Connector
Number of Conductors = 2
Sheath Colour = Black, Red
Series = CT2
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8908176 |