The ZCH-170-RGB-J from JKL components is an RGB ribbon connector designed for use with the ZFS-10504-RGB flexible LED strip. It enables the user to join together two of the RGB LED strips via a 170 mm connector wire. Its simple latch design makes the ZCH-170-RGB-J connector very easy to use.
Function = Link
For Use With = JKL ZFS-10504-RGB LED Flex Light Ribbon
Length = 170mm
Connector Genders = Male
Connector B Type = 4-Pin Joiner Connector
Connector A Type = 4-Pin Joiner Connector
Conductor Size = 22AWG
Cable Type = Ribbon Connector
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8968373 |