Dialight range of cables to fit the LinkLED range of visible LED light chains. The LinkLED series can accommodate up to nine single colour LEDâs connected together via various lengths of connection cable.
Function = Link
For Use With = Lumidrives LinkLED
Length = 100mm
Connector Genders = Female
Number of Conductors = 2
Series = CT2
Connector A Type = 2-Way Connector
Connector B Type = 2-Way Connector
Sheath Colour = Black, Red
Connector B Angle = Straight
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8908167 |