This GE lighting linear LED system combines versatility with superb quality of light. The high colour rendering (93 CRI) and steady colour temperatures of these LED strips enable them to meet the high standards of lighting industry. The Tetra® AL10 LED system can replace fluorescent technology in a variety of retail and architectural applications, this slim and modular LED fixture is easy to incorporate into a wide array of designs. This robust and low-voltage LED system is rated to perform 50,000 hours, reducing material and labour expenses. Combined with reduced energy consumption up to 40% compared to T5 fluorescent the Tetra® AL10 LED architectural series lowers significantly operating costs. Ideal applications for this LED system are in retail under shelf, coves, under cabinet, accent and task lighting.
Slimline. High colour rendering. High light levels. Low energy consumption. Low weight. Long rated life of 50,000 hours. Low-voltage 12VDC system. Fully dimmable: 0-10V. No UV or IR light emitted. Contains no lead, mercury or glass â RoHS compliant
Function = Link
For Use With = Tetra AL10
Length = 914mm
Sheath Colour = Pearl
Series = AL10
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 7982120 |