This range of cables from JKL Components is designed for use with the ZCTR-08 LED ribbon remote controller. The ZCH-1830PLUG-1 plug connector (123-1034) and ZCH-915SOCK-1 socket connector (123-1035) are mating connectors.
Function = Power Supply
For Use With = LED Ribbons and Wireless Controller ZCTR-08
Length = 915mm
Connector Genders = Female
Cable Type = Round
Conductor Size = 18AWG
Number of Conductors = 2
Connector B Type = Wire Lead
Sheath Colour = Black
Connector A Angle = Straight
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 1231035 |