VCC CNX460 series 10 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNX460 series receptacles do not require tools for assembly and provide quick and easy threaded connections into a wide selection of panel lenses. The CNX460 series feature a built-in current limiting resistor to provide optimal LED performance. These LED cables accept 10 mm bi-lead, tri-lead (bi-colour), six lead (RGB) and Hi-Flux four-lead ultra-bright LEDs and fits to a 8 mm panel mount hole.
8 mm diameter mounting hole. Well suited for harsh environment applications. Available with stripped end terminations or a single row 2 pin header
Function = Power Cord
For Use With = LED Strip Light
Length = 609.6mm
Connector Genders = Female, Male
Connector A Type = Single Row Locking Header
Connector B Angle = Straight
Sheath Colour = Black, White
Connector A Angle = Straight
Connector B Type = Panel Connector Socket
Series = CNX460
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8909740 |