VCC CNXB series 3 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNXB series receptacles do not require tools for assembly and provide quick and easy threaded connections into a wide selection of panel lenses. The CNXB series accept 3 mm through hole bi-lead LEDs and fits to a 4.37 mm panel mount hole.
4.37 mm diameter mounting hole. Well suited for harsh environment applications. Available with stripped end terminations or a single row 2 pin header
Function = Power Cord
For Use With = 3 mm LED Assembly
Length = 101.6mm
Connector Genders = Female, Male
Conductor Size = 24AWG
Connector A Angle = Straight
Connector B Type = Panel Connector Socket
Series = CNX B
Connector A Type = Single Row Locking Header
Sheath Colour = Black, White
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8906013 |