VCC CNX310 series LED mount cable assemblies feature a built-in current limiting resistor to provide optimal LED performance. The CNX 310 series accepts 5 mm through hole LEDs and fits to a 7.2 mm panel mount hole. These LED cables are available with stripped end terminations or a single row 2 pin header.
Resistor values ranging from 120 ohms to 2220 ohms. 7.2 mm diameter mounting hole. Well suited for harsh environment applications
Length = 316.99mm
Series = CNX310
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8906212 |