VCC CNX410 series 5 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNX410 series receptacles do not require tools for assembly and provide quick and easy threaded connections into a wide selection of panel lenses. The CNX410 series feature a built-in current limiting resistor to provide optimal LED performance. These LED cables accept 5 mm through hole bi-lead or tri-lead LEDs and fits to a 8 mm panel mount hole.
8 mm diameter mounting hole. Well suited for harsh environment applications. Available with stripped end terminations or a single row 2 pin header
Function = Power Cord
For Use With = 5 mm LED Assembly
Length = 203.2mm
Connector Genders = Female
Sheath Colour = Black, White
Connector A Angle = Straight
Connector A Type = Panel Connector Socket
Series = CNX410
Conductor Size = 24AWG
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8906381 |