TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
100
150
200
250
300
350
400
410
420
430
440
450
457
458
459
460
461
462
463
464
465
466
467
468
469
470
480
490
500
510
520
550
600
650
700
750
800
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 6 Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 16.5 - 25 MM [.65... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 9 - 16 MM [.35... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 39.1... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Insulation Diameter Range : 28.9 - 36.4 MM | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 10 Compatible Insulation Diameter Range (MM) : 29.5 - 33.1 Electrical Characteristics Voltage Class (KV) : ≤ | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 240 - 400 Compatible Insulation Diameter Range : 28.9... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 39.1... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Insulation Diameter Range : 28.9 - 36.4 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Insulation Diameter Range : 39.1 - 59 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Insulation Diameter Range : 34 - 45.4 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Insulation Diameter Range : 39.1 - 59 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 21.3... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6 Dead Break... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 800 Dead Break Connection Conductor Diameter (MM) : 32.5 - 35 Dead Break... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 1000 Dead Break Connection Insulation Diameter (MM) : 51.4 - 54.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 20 Dead Break Connection Insulation Diameter (MM) : 31. - 34.9 Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 250 Dead Break Connection Insulation Diameter (MM) : 34.4 - 39. Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 30 Dead Break Connection Insulation Diameter (MM) : 32.6 - 35.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 350 Dead Break Connection Insulation Diameter (MM) : 37.7 - 40.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 40 Dead Break Connection Insulation Diameter (MM) : 34.4 - 39. Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 500 Dead Break Connection Insulation Diameter (MM) : 42.3 - 45.3 Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 750 Dead Break Connection Insulation Diameter (MM) : 46.9 - 50. Electrical Characteristics Dead Break Connection Voltage Class (KV) :... | |
| Body Features Dead Break Connection Conductor Material : Copper Dimensions Cross-Section Range : 35 MMSQ [#2 AWGKC ] Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL... | |
| Body Features Insulation Material : Polymeric Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Cold Applied... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 -... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 44 MM [1.73 INCH ] Housing Features Body Orientation : 45° | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 47.5 MM [1.87 INCH ] Housing Features Body Orientation : 45° | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B Housing... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 25 MM [.98 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 25.5 MM [1 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 69 MM [2.716 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Product Type... | |
| Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter... | |
| Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction :... |
| << Prev | Next >> |