Body Features Dead Break Connection Conductor Material : Copper
Dimensions Cross-Section Range : 35 MMSQ [#2 AWGKC ]
Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35
Industry Standards Design Specification : IEEE 386 UL Rating : No
Other Installation Instruction : English
Product Availability Dead Break Connection Product Availability : AMERICAS
Product Type Features Bushing Type : 600A Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Silicone Rubber Product Family : ELB-35
Body Features
- Dead Break Connection Conductor Material : Copper
Dimensions
- Cross-Section Range : 35 MMSQ [#2 AWGKC ]
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 35
Industry Standards
- Design Specification : IEEE 386
- UL Rating : No
Other
- Installation Instruction : English
Product Availability
- Dead Break Connection Product Availability : AMERICAS
Product Type Features
- Bushing Type : 600A
- Dead Break Connection Connector Type : Mechanical
- Dead Break Connection Technology : Separable Connector
- Insulation : Silicone Rubber
- Product Family : ELB-35