TE Connectivity Standard Circular Connectors CSA263N00450020000

Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 4 Number of Signal Positions : 2 Dimensions Cable Diameter Range : 16.5 - 25 MM  [.65 - .98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 4 Number of Signal Positions : 2 Dimensions Cable Diameter Range : 16.5 - 25 MM  [.65 - .98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - CSA263N00450020000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
CSA263N00450020000
Standard Circular Connectors CSA263N00450020000
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 4 Number of Signal Positions : 2 Dimensions Cable Diameter Range : 16.5 - 25 MM  [.65 - .98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 250, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 6
  • Number of Power Positions : 4
  • Number of Signal Positions : 2

Dimensions


  • Cable Diameter Range : 16.5 - 25 MM  [.65 - .98 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 630
  • Operating Voltage (VDC) : 250, 630

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 40

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Speedtec (Triple Start Threaded)

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Housing Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CSA263N00450020000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC3-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 1734-1934-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 1-111504-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers