TE Connectivity Circular Conn, R/a Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity CSDA480NN00440050000

Description
CIRCULAR CONN, R/A PLUG, 6POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 6POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4164
Circular Conn, R/a Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4164
CIRCULAR CONN, R/A PLUG, 6POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG, 6POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4164
Product Name Circular Conn, R/a Plug, 6Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details