CRGV2512J360K -- CRGV2512 5% 360K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 360K 1600V Neohm - Te Connectivity
CRGV2512J360K
Description
CRGV2512 5% 360K 1600V
Description
CRGV2512 5% 360K 1600V
Suppliers
Crgv2512 5% 360K 1600V Neohm - Te Connectivity
94X9379
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9379 |
|
Product Name
|
Crgv2512 5% 360K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details