CRGV2512F649K -- CRGV2512 1% 649K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 649K 1600V Neohm - Te Connectivity
CRGV2512F649K
Description
CRGV2512 1% 649K 1600V
Description
CRGV2512 1% 649K 1600V
Suppliers
Crgv2512 1% 649K 1600V Neohm - Te Connectivity
94X9301
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9301 |
|
Product Name
|
Crgv2512 1% 649K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details