CRGV2512F887K -- CRGV2512 1% 887K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 887K 1600V Neohm - Te Connectivity
CRGV2512F887K
Description
CRGV2512 1% 887K 1600V
Description
CRGV2512 1% 887K 1600V
Suppliers
Crgv2512 1% 887K 1600V Neohm - Te Connectivity
94X9337
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9337 |
|
Product Name
|
Crgv2512 1% 887K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details