TE Connectivity Circular Conn, R/a Plug, 8Pos; Product Range Intercontec - Te Connectivity CSDA481NN00450030000

Description
CIRCULAR CONN, R/A PLUG, 8POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 8POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 8Pos; Product Range Intercontec - Te Connectivity - 35AJ1898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 8Pos; Product Range Intercontec - Te Connectivity
35AJ1898
Circular Conn, R/a Plug, 8Pos; Product Range Intercontec - Te Connectivity 35AJ1898
CIRCULAR CONN, R/A PLUG, 8POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG, 8POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1898
Product Name Circular Conn, R/a Plug, 8Pos; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details