CRGV2512F9M53 -- CRGV2512 1% 9M53 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 9M53 1600V Neohm - Te Connectivity
CRGV2512F9M53
Description
CRGV2512 1% 9M53 1600V
Description
CRGV2512 1% 9M53 1600V
Suppliers
Crgv2512 1% 9M53 1600V Neohm - Te Connectivity
94X9340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9340 |
|
Product Name
|
Crgv2512 1% 9M53 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details