CRGV2512F182K -- CRGV2512 1% 182K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 182K 1600V Neohm - Te Connectivity
CRGV2512F182K
Description
CRGV2512 1% 182K 1600V
Description
CRGV2512 1% 182K 1600V
Suppliers
Crgv2512 1% 182K 1600V Neohm - Te Connectivity
94X9184
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9184 |
|
Product Name
|
Crgv2512 1% 182K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details