CRGV2512F1M43 -- CRGV2512 1% 1M43 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M43 1600V Neohm - Te Connectivity
CRGV2512F1M43
Description
CRGV2512 1% 1M43 1600V
Description
CRGV2512 1% 1M43 1600V
Suppliers
Crgv2512 1% 1M43 1600V Neohm - Te Connectivity
94X9144
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9144 |
|
Product Name
|
Crgv2512 1% 1M43 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers