CRGV2512F357K -- CRGV2512 1% 357K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 357K 1600V Neohm - Te Connectivity
CRGV2512F357K
Description
CRGV2512 1% 357K 1600V
Description
CRGV2512 1% 357K 1600V
Suppliers
Crgv2512 1% 357K 1600V Neohm - Te Connectivity
94X9241
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9241 |
|
Product Name
|
Crgv2512 1% 357K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details