CRGV2512F53K6 -- CRGV2512 1% 53K6 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 53K6 1600V Neohm - Te Connectivity
CRGV2512F53K6
Description
CRGV2512 1% 53K6 1600V
Description
CRGV2512 1% 53K6 1600V
Suppliers
Crgv2512 1% 53K6 1600V Neohm - Te Connectivity
94X9277
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9277 |
|
Product Name
|
Crgv2512 1% 53K6 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
2 suppliers