CRGV2512F1M05 -- CRGV2512 1% 1M05 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M05 1600V Neohm - Te Connectivity
CRGV2512F1M05
Description
CRGV2512 1% 1M05 1600V
Description
CRGV2512 1% 1M05 1600V
Suppliers
Crgv2512 1% 1M05 1600V Neohm - Te Connectivity
94X9131
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9131 |
|
Product Name
|
Crgv2512 1% 1M05 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers