TE Connectivity Connector Backshells CS7302-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/38, M83723/83, NAS 1700, MS3459, M83723/04, NAS 1651, NAS 1694, M83723/43, M83723/67, MS3470, NAS 1650, M83723/01, M83723/39, NAS 1652, M83723/75, AS34061, M83723/95, M83723/14, M83723/06, AS34641, M83723/69, M83723/77, M83723/36, M83723/91, AS34001, M83723/85, M83723/13, M83723/41, AS34511, M83723/66, AS34241, M83723/72, M83723/87, NAS 1653, AS34541, M83723/03, M83723/07, M83723/42, M83723/48, MS3471, MS3475, NAS 1641, M83723/49, M83723/68, AS34681, AS34461, NAS 1643, AS34561, M83723/92, NAS 1599, AS34091, M83723/02, M83723/65, M83723/86, M83723/40, NAS 1702, M83723/05, M83723/84, MS3474, NAS 1692, AS34671, M83723/73, NAS 1642, NAS 1699, MS3472, AS34011, AS34081, M83723/82, M83723/08, M83723/78, M83723/71, M83723/97, M83723/98, M83723/37, AS34041, M83723/96, AS34121, M83723/74, MS3476, M83723/76, NAS 1701, NAS 1693 Operation/Applicatio n Compatible With Connector Shell Size : 12, 07, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/38, M83723/83, NAS 1700, MS3459, M83723/04, NAS 1651, NAS 1694, M83723/43, M83723/67, MS3470, NAS 1650, M83723/01, M83723/39, NAS 1652, M83723/75, AS34061, M83723/95, M83723/14, M83723/06, AS34641, M83723/69, M83723/77, M83723/36, M83723/91, AS34001, M83723/85, M83723/13, M83723/41, AS34511, M83723/66, AS34241, M83723/72, M83723/87, NAS 1653, AS34541, M83723/03, M83723/07, M83723/42, M83723/48, MS3471, MS3475, NAS 1641, M83723/49, M83723/68, AS34681, AS34461, NAS 1643, AS34561, M83723/92, NAS 1599, AS34091, M83723/02, M83723/65, M83723/86, M83723/40, NAS 1702, M83723/05, M83723/84, MS3474, NAS 1692, AS34671, M83723/73, NAS 1642, NAS 1699, MS3472, AS34011, AS34081, M83723/82, M83723/08, M83723/78, M83723/71, M83723/97, M83723/98, M83723/37, AS34041, M83723/96, AS34121, M83723/74, MS3476, M83723/76, NAS 1701, NAS 1693 Operation/Applicatio n Compatible With Connector Shell Size : 12, 07, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CS7302-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CS7302-000
Connector Backshells CS7302-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/38, M83723/83, NAS 1700, MS3459, M83723/04, NAS 1651, NAS 1694, M83723/43, M83723/67, MS3470, NAS 1650, M83723/01, M83723/39, NAS 1652, M83723/75, AS34061, M83723/95, M83723/14, M83723/06, AS34641, M83723/69, M83723/77, M83723/36, M83723/91, AS34001, M83723/85, M83723/13, M83723/41, AS34511, M83723/66, AS34241, M83723/72, M83723/87, NAS 1653, AS34541, M83723/03, M83723/07, M83723/42, M83723/48, MS3471, MS3475, NAS 1641, M83723/49, M83723/68, AS34681, AS34461, NAS 1643, AS34561, M83723/92, NAS 1599, AS34091, M83723/02, M83723/65, M83723/86, M83723/40, NAS 1702, M83723/05, M83723/84, MS3474, NAS 1692, AS34671, M83723/73, NAS 1642, NAS 1699, MS3472, AS34011, AS34081, M83723/82, M83723/08, M83723/78, M83723/71, M83723/97, M83723/98, M83723/37, AS34041, M83723/96, AS34121, M83723/74, MS3476, M83723/76, NAS 1701, NAS 1693 Operation/Applicatio n Compatible With Connector Shell Size : 12, 07, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34501, M83723/38, M83723/83, NAS 1700, MS3459, M83723/04, NAS 1651, NAS 1694, M83723/43, M83723/67, MS3470, NAS 1650, M83723/01, M83723/39, NAS 1652, M83723/75, AS34061, M83723/95, M83723/14, M83723/06, AS34641, M83723/69, M83723/77, M83723/36, M83723/91, AS34001, M83723/85, M83723/13, M83723/41, AS34511, M83723/66, AS34241, M83723/72, M83723/87, NAS 1653, AS34541, M83723/03, M83723/07, M83723/42, M83723/48, MS3471, MS3475, NAS 1641, M83723/49, M83723/68, AS34681, AS34461, NAS 1643, AS34561, M83723/92, NAS 1599, AS34091, M83723/02, M83723/65, M83723/86, M83723/40, NAS 1702, M83723/05, M83723/84, MS3474, NAS 1692, AS34671, M83723/73, NAS 1642, NAS 1699, MS3472, AS34011, AS34081, M83723/82, M83723/08, M83723/78, M83723/71, M83723/97, M83723/98, M83723/37, AS34041, M83723/96, AS34121, M83723/74, MS3476, M83723/76, NAS 1701, NAS 1693

Operation/Application


  • Compatible With Connector Shell Size : 12, 07, 12S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet
Txr54Sj00-1204Bi Raychem - Te Connectivity - 45AJ2804 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Sj00-1204Bi Raychem - Te Connectivity
45AJ2804
Txr54Sj00-1204Bi Raychem - Te Connectivity 45AJ2804
TXR54SJ00-1204BI

TXR54SJ00-1204BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CS7302-000 45AJ2804
Product Name Connector Backshells Txr54Sj00-1204Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products