CRGV2010J75K -- CRGV2010 5% 75K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 75K 3000V Neohm - Te Connectivity
CRGV2010J75K
Description
CRGV2010 5% 75K 3000V
Description
CRGV2010 5% 75K 3000V
Suppliers
Crgv2010 5% 75K 3000V Neohm - Te Connectivity
94X9121
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9121 |
|
Product Name
|
Crgv2010 5% 75K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers