CRGV2512F1M91 -- CRGV2512 1% 1M91 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M91 1600V Neohm - Te Connectivity
CRGV2512F1M91
Description
CRGV2512 1% 1M91 1600V
Description
CRGV2512 1% 1M91 1600V
Suppliers
Crgv2512 1% 1M91 1600V Neohm - Te Connectivity
94X9156
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9156 |
|
Product Name
|
Crgv2512 1% 1M91 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers