CRGV2512F100K -- CRGV2512 1% 100K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 100K 1600V Neohm - Te Connectivity
CRGV2512F100K
Description
CRGV2512 1% 100K 1600V
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGV2512 1% 100K 1600V
Suppliers
Crgv2512 1% 100K 1600V Neohm - Te Connectivity
94X9159
Supplier's Site
Crgv2512 1% 100K 1600V Neohm - Te Connectivity
45AJ2449
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9159 |
|
Product Name
|
Crgv2512 1% 100K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details