CRGV2512F4M64 -- CRGV2512 1% 4M64 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 4M64 1600V Neohm - Te Connectivity
CRGV2512F4M64
Description
CRGV2512 1% 4M64 1600V
Description
CRGV2512 1% 4M64 1600V
Suppliers
Crgv2512 1% 4M64 1600V Neohm - Te Connectivity
94X9252
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9252 |
|
Product Name
|
Crgv2512 1% 4M64 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details