CRGV2512F2M0 -- CRGV2512 1% 2M0 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 2M0 1600V Neohm - Te Connectivity
CRGV2512F2M0
Description
CRGV2512 1% 2M0 1600V
Description
CRGV2512 1% 2M0 1600V
Suppliers
Crgv2512 1% 2M0 1600V Neohm - Te Connectivity
94X9188
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9188 |
|
Product Name
|
Crgv2512 1% 2M0 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
45 to 70 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details