CRGV2512F1M87 -- CRGV2512 1% 1M87 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M87 1600V Neohm - Te Connectivity
CRGV2512F1M87
Description
CRGV2512 1% 1M87 1600V
Description
CRGV2512 1% 1M87 1600V
Suppliers
Crgv2512 1% 1M87 1600V Neohm - Te Connectivity
94X9155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9155 |
|
Product Name
|
Crgv2512 1% 1M87 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers