TE Connectivity Crgv2512 1% 1M65 1600V Neohm - Te Connectivity CRGV2512F1M65

Description
CRGV2512 1% 1M65 1600V
Description
CRGV2512 1% 1M65 1600V

Suppliers

Company
Product
Description
Supplier Links
Crgv2512 1% 1M65 1600V Neohm - Te Connectivity - 94X9150 - Newark, An Avnet Company
Chicago, IL, United States
Crgv2512 1% 1M65 1600V Neohm - Te Connectivity
94X9150
Crgv2512 1% 1M65 1600V Neohm - Te Connectivity 94X9150
CRGV2512 1% 1M65 1600V

CRGV2512 1% 1M65 1600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X9150
Product Name Crgv2512 1% 1M65 1600V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details