CRGV2512J3M9 -- CRGV2512 5% 3M9 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 3M9 1600V Neohm - Te Connectivity
CRGV2512J3M9
Description
CRGV2512 5% 3M9 1600V
Description
CRGV2512 5% 3M9 1600V
Suppliers
Crgv2512 5% 3M9 1600V Neohm - Te Connectivity
94X9376
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9376 |
|
Product Name
|
Crgv2512 5% 3M9 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details