CRGV2512F8M87 -- CRGV2512 1% 8M87 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 8M87 1600V Neohm - Te Connectivity
CRGV2512F8M87
Description
CRGV2512 1% 8M87 1600V
Description
CRGV2512 1% 8M87 1600V
Suppliers
Crgv2512 1% 8M87 1600V Neohm - Te Connectivity
94X9327
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9327 |
|
Product Name
|
Crgv2512 1% 8M87 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details