CRGV2512J620K -- CRGV2512 5% 620K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 620K 1600V Neohm - Te Connectivity
CRGV2512J620K
Description
CRGV2512 5% 620K 1600V
Description
CRGV2512 5% 620K 1600V
Suppliers
Crgv2512 5% 620K 1600V Neohm - Te Connectivity
94X9394
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9394 |
|
Product Name
|
Crgv2512 5% 620K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details