TE Connectivity Crgv2512 1% 3M65 1600V Neohm - Te Connectivity CRGV2512F3M65

Description
CRGV2512 1% 3M65 1600V
Description
CRGV2512 1% 3M65 1600V

Suppliers

Company
Product
Description
Supplier Links
Crgv2512 1% 3M65 1600V Neohm - Te Connectivity - 94X9230 - Newark, An Avnet Company
Chicago, IL, United States
Crgv2512 1% 3M65 1600V Neohm - Te Connectivity
94X9230
Crgv2512 1% 3M65 1600V Neohm - Te Connectivity 94X9230
CRGV2512 1% 3M65 1600V

CRGV2512 1% 3M65 1600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X9230
Product Name Crgv2512 1% 3M65 1600V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details