CRGV2010J3M9 -- CRGV2010 5% 3M9 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 3M9 3000V Neohm - Te Connectivity
CRGV2010J3M9
Description
CRGV2010 5% 3M9 3000V
Description
CRGV2010 5% 3M9 3000V
Suppliers
Crgv2010 5% 3M9 3000V Neohm - Te Connectivity
94X9099
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9099 |
|
Product Name
|
Crgv2010 5% 3M9 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers