CRGV2512J330K -- CRGV2512 5% 330K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 330K 1600V Neohm - Te Connectivity
CRGV2512J330K
Description
CRGV2512 5% 330K 1600V
Description
CRGV2512 5% 330K 1600V
Suppliers
Crgv2512 5% 330K 1600V Neohm - Te Connectivity
94X9378
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9378 |
|
Product Name
|
Crgv2512 5% 330K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers