CRGV2512J1M1 -- CRGV2512 5% 1M1 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 1M1 1600V Neohm - Te Connectivity
CRGV2512J1M1
Description
CRGV2512 5% 1M1 1600V
Description
CRGV2512 5% 1M1 1600V
Suppliers
Crgv2512 5% 1M1 1600V Neohm - Te Connectivity
94X9351
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9351 |
|
Product Name
|
Crgv2512 5% 1M1 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details