CRGV2512F309K -- CRGV2512 1% 309K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 309K 1600V Neohm - Te Connectivity
CRGV2512F309K
Description
CRGV2512 1% 309K 1600V
Description
CRGV2512 1% 309K 1600V
Suppliers
Crgv2512 1% 309K 1600V Neohm - Te Connectivity
94X9235
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9235 |
|
Product Name
|
Crgv2512 1% 309K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details