CRGV2512F249K -- CRGV2512 1% 249K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 249K 1600V Neohm - Te Connectivity
CRGV2512F249K
Description
CRGV2512 1% 249K 1600V
Description
CRGV2512 1% 249K 1600V
Suppliers
Crgv2512 1% 249K 1600V Neohm - Te Connectivity
94X9214
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9214 |
|
Product Name
|
Crgv2512 1% 249K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details