Body Features Dead Break Connection Conductor Material : Aluminum/Copper
Dimensions Cross-Section Range (AWGKC) : 250 Dead Break Connection Insulation Diameter (MM) : 34.4 - 39.
Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35
Industry Standards Design Specification : IEEE 386 UL Rating : No
Operation/Applicatio
n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : English
Product Availability Dead Break Connection Product Availability : AMERICAS
Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELB-35 Screened : Yes
Body Features
- Dead Break Connection Conductor Material : Aluminum/Copper
Dimensions
- Cross-Section Range (AWGKC) : 250
- Dead Break Connection Insulation Diameter (MM) : 34.4 - 39.
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 35
Industry Standards
- Design Specification : IEEE 386
- UL Rating : No
Operation/Application
- Application Type : T-Connector
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : English
Product Availability
- Dead Break Connection Product Availability : AMERICAS
Product Type Features
- Bushing Type : 600A
- Cable Shield Style : Tape/Wire
- Dead Break Connection Connector Type : Crimp
- Dead Break Connection Technology : Separable Connector
- Insulation : Polymeric
- Product Family : ELB-35
- Screened : Yes