CRGV2512J100K -- CRGV2512 5% 100K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 100K 1600V Neohm - Te Connectivity
CRGV2512J100K
Description
CRGV2512 5% 100K 1600V
Description
CRGV2512 5% 100K 1600V
Suppliers
Crgv2512 5% 100K 1600V Neohm - Te Connectivity
94X9358
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9358 |
|
Product Name
|
Crgv2512 5% 100K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers