CRGV2512F110K -- CRGV2512 1% 110K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 110K 1600V Neohm - Te Connectivity
CRGV2512F110K
Description
CRGV2512 1% 110K 1600V
Description
CRGV2512 1% 110K 1600V
Suppliers
Crgv2512 1% 110K 1600V Neohm - Te Connectivity
94X9163
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9163 |
|
Product Name
|
Crgv2512 1% 110K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details