TE Connectivity Dead Break Connections CS2363-000

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 750 Dead Break Connection Insulation Diameter (MM) : 46.9 - 50. Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELB-35 Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 750 Dead Break Connection Insulation Diameter (MM) : 46.9 - 50. Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELB-35 Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CS2363-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CS2363-000
Dead Break Connections CS2363-000
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Dimensions Cross-Section Range (AWGKC) : 750 Dead Break Connection Insulation Diameter (MM) : 46.9 - 50. Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : ELB-35 Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Dimensions


  • Cross-Section Range (AWGKC) : 750
  • Dead Break Connection Insulation Diameter (MM) : 46.9 - 50.

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 35

Industry Standards


  • Design Specification : IEEE 386
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : AMERICAS

Product Type Features


  • Bushing Type : 600A
  • Cable Shield Style : Tape/Wire
  • Dead Break Connection Connector Type : Crimp
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : ELB-35
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CS2363-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details