CRGV2512F127K -- CRGV2512 1% 127K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 127K 1600V Neohm - Te Connectivity
CRGV2512F127K
Description
CRGV2512 1% 127K 1600V
Description
CRGV2512 1% 127K 1600V
Suppliers
Crgv2512 1% 127K 1600V Neohm - Te Connectivity
94X9169
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9169 |
|
Product Name
|
Crgv2512 1% 127K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Panel Mount, Through Hole
Current Rating
2.0 amps
View Details
2 suppliers