CRGV2512F8M06 -- CRGV2512 1% 8M06 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 8M06 1600V Neohm - Te Connectivity
CRGV2512F8M06
Description
CRGV2512 1% 8M06 1600V
Description
CRGV2512 1% 8M06 1600V
Suppliers
Crgv2512 1% 8M06 1600V Neohm - Te Connectivity
94X9323
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9323 |
|
Product Name
|
Crgv2512 1% 8M06 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details