CRGV2512J91K -- CRGV2512 5% 91K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 91K 1600V Neohm - Te Connectivity
CRGV2512J91K
Description
CRGV2512 5% 91K 1600V
Description
CRGV2512 5% 91K 1600V
Suppliers
Crgv2512 5% 91K 1600V Neohm - Te Connectivity
94X9404
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9404 |
|
Product Name
|
Crgv2512 5% 91K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details