CRGV2512F3M09 -- CRGV2512 1% 3M09 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 3M09 1600V Neohm - Te Connectivity
CRGV2512F3M09
Description
CRGV2512 1% 3M09 1600V
Description
CRGV2512 1% 3M09 1600V
Suppliers
Crgv2512 1% 3M09 1600V Neohm - Te Connectivity
94X9223
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9223 |
|
Product Name
|
Crgv2512 1% 3M09 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
5 suppliers
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Circular / Cylindrical Connectors
View Details