CRGV2512J6M2 -- CRGV2512 5% 6M2 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 6M2 1600V Neohm - Te Connectivity
CRGV2512J6M2
Description
CRGV2512 5% 6M2 1600V
Description
CRGV2512 5% 6M2 1600V
Suppliers
Crgv2512 5% 6M2 1600V Neohm - Te Connectivity
94X9391
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9391 |
|
Product Name
|
Crgv2512 5% 6M2 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details