CRGV2512F845K -- CRGV2512 1% 845K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 845K 1600V Neohm - Te Connectivity
CRGV2512F845K
Description
CRGV2512 1% 845K 1600V
Description
CRGV2512 1% 845K 1600V
Suppliers
Crgv2512 1% 845K 1600V Neohm - Te Connectivity
94X9333
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9333 |
|
Product Name
|
Crgv2512 1% 845K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers